Clock Buffer/Driver IC 1:1 1MHz 16-WFQFN Exposed Pad
IC CLK BUFFER 1:1 1MHZ 33QFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PL130-09QI-R-ND | PL130-09QI-R |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVDS | |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.63 volts |