Microchip Technology, Inc. Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers PL133-37TI-R

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Fanout Buffer (Distribution) Input: LVCMOS, Sine Wave Voltage - Supply: 1.62V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Fanout Buffer (Distribution) Input: LVCMOS, Sine Wave Voltage - Supply: 1.62V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Fanout Buffer (Distribution) Input: LVCMOS, Sine Wave Voltage - Supply: 1.62V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Fanout Buffer (Distribution)
Input: LVCMOS, Sine Wave
Voltage - Supply: 1.62V ~ 3.63V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet
Clock Buffers, Drivers - 576-4933-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4933-2-ND
Clock Buffers, Drivers 576-4933-2-ND
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Buy Now Datasheet
Clock Buffers, Drivers - 576-4933-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4933-6-ND
Clock Buffers, Drivers 576-4933-6-ND
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Buy Now Datasheet
Clock Buffers, Drivers - 576-4933-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4933-1-ND
Clock Buffers, Drivers 576-4933-1-ND
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Buy Now Datasheet
Fanout Buffer, 150Mhz, -40 To 85Deg C; Clock Ic Type Microchip - 72AC6298 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 150Mhz, -40 To 85Deg C; Clock Ic Type Microchip
72AC6298
Fanout Buffer, 150Mhz, -40 To 85Deg C; Clock Ic Type Microchip 72AC6298
FANOUT BUFFER, 150MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:150MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.62V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 150MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:150MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.62V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-37TI-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-37TI-R
Clock/Timing - Clock Buffers, Drivers PL133-37TI-R
IC CLK BUFFER 1:3 150MHZ 6SOT23

IC CLK BUFFER 1:3 150MHZ 6SOT23

Supplier's Site Datasheet
Clock Buffers, Drivers - PL133-37TI-R - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PL133-37TI-R
Clock Buffers, Drivers PL133-37TI-R
IC CLK BUFFER 1:3 150MHZ 6SOT23

IC CLK BUFFER 1:3 150MHZ 6SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-4933-2-ND 72AC6298 PL133-37TI-R PL133-37TI-R
Product Name Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Clock Buffers, Drivers Fanout Buffer, 150Mhz, -40 To 85Deg C; Clock Ic Type Microchip Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; SOT-23-6 SOT-23 Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details