The PL685-P8-058OC-R is a programmable clock generator from Lingto Electronic Limited, designed to operate within a frequency range of 19MHz to 800MHz. It features low phase noise with less than 0.5ps RMS phase jitter at 622.08MHz and a maximum peak-to-peak period jitter of 30ps. The device consumes less than 90 mA at 622MHz in PECL output mode and only 10µA in power-down mode, making it suitable for low-power applications. This clock generator accepts a fundamental crystal input frequency between 19MHz and 44MHz and provides a programmable output frequency, making it versatile for various applications, including Fiber Channel, serial ATA, Ethernet, and SONET/SDH. The device operates on a 3.3V power supply and is available in both commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The PL685-P8-058OC-R is packaged in a 16-pin TSSOP format, facilitating integration into compact designs.
IC CLK BUFFER LVPECL 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | PL685-P8-058OC-R |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |