Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OC-R PL138-48OC-R

Description
Manufacturer: Microchip Technology Win Source Part Number: 1089346-PL138-48OC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1089346-PL138-48OC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OC-R - 1089346-PL138-48OC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OC-R
1089346-PL138-48OC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OC-R 1089346-PL138-48OC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089346-PL138-48OC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089346-PL138-48OC-R
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PL138-48OC-RCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL138-48OC-RCT-ND
Clock Buffers, Drivers PL138-48OC-RCT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PL138-48OC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL138-48OC-RDKR-ND
Clock Buffers, Drivers PL138-48OC-RDKR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PL138-48OC-RTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL138-48OC-RTR-ND
Clock Buffers, Drivers PL138-48OC-RTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL138-48OC-R
Clock/Timing - Clock Buffers, Drivers PL138-48OC-R
IC CLK BUFFER 2:4 1GHZ 20TSSOP

IC CLK BUFFER 2:4 1GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1089346-PL138-48OC-R PL138-48OC-RCT-ND PL138-48OC-R
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OC-R Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers