Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-09QC PL130-09QC

Description
Manufacturer: Microchip Technology Win Source Part Number: 733419-PL130-09QC Packaging: Tube Type: Buffer/Driver Mounting Style: SMD Frequency - Max: 1MHz Input: CMOS, LVDS, PECL, Sine Wave, TTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PL130 Manufacturer Pack Quantity: 20 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 733419-PL130-09QC Packaging: Tube Type: Buffer/Driver Mounting Style: SMD Frequency - Max: 1MHz Input: CMOS, LVDS, PECL, Sine Wave, TTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PL130 Manufacturer Pack Quantity: 20 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-09QC - 733419-PL130-09QC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-09QC
733419-PL130-09QC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-09QC 733419-PL130-09QC
Manufacturer: Microchip Technology Win Source Part Number: 733419-PL130-09QC Packaging: Tube Type: Buffer/Driver Mounting Style: SMD Frequency - Max: 1MHz Input: CMOS, LVDS, PECL, Sine Wave, TTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PL130 Manufacturer Pack Quantity: 20 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 3.63V

Manufacturer: Microchip Technology
Win Source Part Number: 733419-PL130-09QC
Packaging: Tube
Type: Buffer/Driver
Mounting Style: SMD
Frequency - Max: 1MHz
Input: CMOS, LVDS, PECL, Sine Wave, TTL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: PL130
Manufacturer Pack Quantity: 20
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 3.63V

Buy Now
Clock Buffers, Drivers - PL130-09QC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL130-09QC-ND
Clock Buffers, Drivers PL130-09QC-ND
Clock Buffer/Driver IC 1:1 1MHz 16-WFQFN Exposed Pad

Clock Buffer/Driver IC 1:1 1MHz 16-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PL130-09QC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL130-09QC
Clock/Timing - Clock Buffers, Drivers PL130-09QC
IC CLK BUFFER 1:1 1MHZ 33QFN

IC CLK BUFFER 1:1 1MHZ 33QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 733419-PL130-09QC PL130-09QC-ND PL130-09QC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-09QC Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount Surface Mount; 16-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY2SSTV857ZXI-32 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 230 MHz
View Details
2 suppliers
 - BQ3285LCS - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details