Microchip Technology, Inc. 4-Outputs, Ultra-LowJitter, PCIe Clock PL602041

Description
The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL602041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input crystal frequency of 25MHz Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.875MHz to 20MHz): 105fs Compliant with PCI Express Gen1, Gen2, and Gen 3 Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package
Datasheet
Description
The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL602041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input crystal frequency of 25MHz Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.875MHz to 20MHz): 105fs Compliant with PCI Express Gen1, Gen2, and Gen 3 Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Outputs, Ultra-LowJitter, PCIe Clock - PL602041 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Outputs, Ultra-LowJitter, PCIe Clock
PL602041
4-Outputs, Ultra-LowJitter, PCIe Clock PL602041
The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL602041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input crystal frequency of 25MHz Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.875MHz to 20MHz): 105fs Compliant with PCI Express Gen1, Gen2, and Gen 3 Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package

The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL602041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • Input crystal frequency of 25MHz
    • Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz
    • 2.5V or 3.3V operating range
    • Typical phase jitter @ 100MHz (1.875MHz to 20MHz): 105fs
    • Compliant with PCI Express Gen1, Gen2, and Gen 3
    • Industrial temperature range of -40°C to +85°C
    • RoHS and PFOS compliant
    • Available in 24-pin 4mm x 4mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602041
Product Name 4-Outputs, Ultra-LowJitter, PCIe Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2292FZX-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers