Microchip Technology, Inc. 2-Output, PCIe Clock PL602033

Description
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package
Datasheet
Description
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Output, PCIe Clock - PL602033 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Output, PCIe Clock
PL602033
2-Output, PCIe Clock PL602033
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package

The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • Input frequency: Fundamental crystal or reference input - 25MHz
    • Output frequency:
      • PL602031: 2 x 25MHz differential outputs
      • PL602032: 2 x 100MHz differential outputs
      • PL602033: 2 x 125MHz differential outputs
      • PL602034: 2 x 200MHz differential outputs
    • Very low jitter: 28ps peak-to-peak typical
    • Very low phase noise: -130dBc at 10kHz offset at 100MHz
    • Compliant with PCI-Express Gen1 and Gen2
    • Operating temperature range of -40°C to +85°C
    • Power supply range: 2.25V to 3.63V
    • Available in 16-pin QFN, RoHS and PFOS compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602033
Product Name 2-Output, PCIe Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - 115-1207-001 - Rochester Electronics
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
2 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers