Microchip Technology, Inc. HCSL Clock Generator for PCI Express PL602-21

Description
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Datasheet
Description
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL Clock Generator for PCI Express - PL602-21 - Microchip Technology, Inc.
Chandler, AZ, United States
HCSL Clock Generator for PCI Express
PL602-21
HCSL Clock Generator for PCI Express PL602-21
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package

The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.

Additional Features

    • Input Frequency:
      • Fundamental Crystal or Reference Input: 25MHz
    • Output Frequency:
      • PL602-21: 100MHz differential outputs
      • PL602-22: 125MHz differential outputs
      • PL602-23: 200MHz differential outputs
      • PL602-26: 25MHz differential outputs
      • PL602-27: 250MHz differential outputs
      • PL602-15: 156.25MHz differential outputs
    • Very low Jitter: 28ps Pk-Pk typ
    • Very low Phase Noise:
      • -130 dBc at 10kHz offset at 100MHz
    • No external loop filter is required
    • Power supply range: 2.25V to 3.63V
    • Operating temperature range from -40°C to 85°C
    • Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602-21
Product Name HCSL Clock Generator for PCI Express
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers