Microchip Technology, Inc. Clock Buffers, Drivers PL133-37TC-R

Description
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL133-37TC-RTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL133-37TC-RTR-ND
Clock Buffers, Drivers PL133-37TC-RTR-ND
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Buy Now Datasheet
Clock Buffers, Drivers - PL133-37TC-RCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL133-37TC-RCT-ND
Clock Buffers, Drivers PL133-37TC-RCT-ND
IC CLK BUFFER 1:3 150MHZ SOT23-6

IC CLK BUFFER 1:3 150MHZ SOT23-6

Buy Now Datasheet
Clock Buffers, Drivers - PL133-37TC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL133-37TC-RDKR-ND
Clock Buffers, Drivers PL133-37TC-RDKR-ND
IC CLK BUFFER 1:3 150MHZ SOT23-6

IC CLK BUFFER 1:3 150MHZ SOT23-6

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL133-37TC-R - 1089343-PL133-37TC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL133-37TC-R
1089343-PL133-37TC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL133-37TC-R 1089343-PL133-37TC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089343-PL133-37TC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.62 V to 3.63 V Maximum Input Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089343-PL133-37TC-R
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Sine Wave
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.62 V to 3.63 V
Maximum Input Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-37TC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-37TC-R
Clock/Timing - Clock Buffers, Drivers PL133-37TC-R
IC CLK BUFFER 1:3 150MHZ 6SOT23

IC CLK BUFFER 1:3 150MHZ 6SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL133-37TC-RTR-ND 1089343-PL133-37TC-R PL133-37TC-R
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL133-37TC-R Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOT-23-6 Surface Mount; SOT-23-6 Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details