Microchip Technology, Inc. Clock Buffers, Drivers PL133-37TI

Description
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-5037-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-5037-5-ND
Clock Buffers, Drivers 576-5037-5-ND
Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Clock Fanout Buffer (Distribution) IC 1:3 150MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321407-PL133-37TI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321407-PL133-37TI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321407-PL133-37TI
Manufacturer: Microchip Technology Win Source Part Number: 1321407-PL133-37TI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Strip Type: Fanout Buffer (Distribution) Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 80 Mounting: Surface Mount Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 3.63V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PL133-37TI-ND,576-50 37-5 Base Product Number: PL133-37 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321407-PL133-37TI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Strip
Type: Fanout Buffer (Distribution)
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 80
Mounting: Surface Mount
Input: LVCMOS, Sine Wave
Output: LVCMOS
Voltage - Supply: 1.62V ~ 3.63V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PL133-37TI-ND,576-5037-5
Base Product Number: PL133-37
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-37TI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-37TI
Clock/Timing - Clock Buffers, Drivers PL133-37TI
IC CLK BUFFER 1:3 150MHZ 6SOT23

IC CLK BUFFER 1:3 150MHZ 6SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-5037-5-ND 1321407-PL133-37TI PL133-37TI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOT-23-6 Surface Mount; SOT-23-6 Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11420-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details