Microchip Technology, Inc. Clock Buffers, Drivers PL135-37SC-R

Description
"Clock Fanout Buffer (Distribution) IC 1:3 40MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:3 40MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL135-37SC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL135-37SC-R-ND
Clock Buffers, Drivers PL135-37SC-R-ND
"Clock Fanout Buffer (Distribution) IC 1:3 40MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:3 40MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1319592-PL135-37SC-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1319592-PL135-37SC-R
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1319592-PL135-37SC-R
Manufacturer: Microchip Technology Win Source Part Number: 1319592-PL135-37SC-R Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 40 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: Crystal Output: LVCMOS Voltage - Supply: 1.62V ~ 3.63V Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: PL135 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319592-PL135-37SC-R
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 40 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: Crystal
Output: LVCMOS
Voltage - Supply: 1.62V ~ 3.63V
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: PL135
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL135-37SC-R
Clock/Timing - Clock Buffers, Drivers PL135-37SC-R
IC CLK BUFFER 1:3 40MHZ

IC CLK BUFFER 1:3 40MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL135-37SC-R-ND 1319592-PL135-37SC-R PL135-37SC-R
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details