The PL685-P8-088OC is a programmable clock generator from Quarktwin Technology Ltd., capable of output frequencies ranging from 19MHz to 337.5MHz, based on a fundamental crystal input frequency of 33.333MHz to 42.1875MHz with a multiplication factor of 8. It features low phase noise with less than 0.5ps RMS phase jitter and a maximum peak-to-peak period jitter of 30ps at 266.67MHz. The device operates with a power supply of 3.3V and consumes less than 90 mA during operation, dropping to under 10µA in power-down mode. The PL685-P8-088OC is designed for high-performance applications, including Fiber Channel, serial ATA, Ethernet, and SONET/SDH. It supports programmable output enable polarity and is available in a 16-pin TSSOP package. The operating temperature ranges are from 0°C to 70°C for commercial applications and -40°C to 85°C for industrial applications. This product is suitable for engineers looking for a reliable clock generator with low power consumption and excellent jitter performance.
IC CLK BUFFER LVPECL 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | PL685-P8-088OC |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |