Microchip Technology, Inc. Clock Buffers, Drivers PL133-27GC-R

Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-4932-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4932-1-ND
Clock Buffers, Drivers 576-4932-1-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 576-4932-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4932-2-ND
Clock Buffers, Drivers 576-4932-2-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 576-4932-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4932-6-ND
Clock Buffers, Drivers 576-4932-6-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1142029-PL133-27GC-R
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1142029-PL133-27GC-R
Win Source Part Number: 1142029-PL133-27GC-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 3.63V Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: 6-DFN (2x1.3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4932-6,PL133-27G C-R-ND,576-4932-2,57 6-4932-1 Base Product Number: PL133

Win Source Part Number: 1142029-PL133-27GC-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS, Sine Wave
Output: LVCMOS
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-DFN (2x1.3)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4932-6,PL133-27GC-R-ND,576-4932-2,576-4932-1
Base Product Number: PL133

Buy Now Datasheet
RTC/Clock Chip >> Clock Buffers, Drivers - PL133-27GC-R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Buffers, Drivers
PL133-27GC-R
RTC/Clock Chip >> Clock Buffers, Drivers PL133-27GC-R
1.62V~3.63V 150MHz TDFN-6(1.3x2) Clock Buffers, Drivers ROHS

1.62V~3.63V 150MHz TDFN-6(1.3x2) Clock Buffers, Drivers ROHS

Supplier's Site Datasheet
Clock Buffers, Drivers - PL133-27GC-R - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PL133-27GC-R
Clock Buffers, Drivers PL133-27GC-R
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-27GC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-27GC-R
Clock/Timing - Clock Buffers, Drivers PL133-27GC-R
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-4932-1-ND 1142029-PL133-27GC-R PL133-27GC-R PL133-27GC-R PL133-27GC-R
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers RTC/Clock Chip >> Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 6-UFDFN Exposed Pad Surface Mount; 6-UFDFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
 - 510FBA125M000BAGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers