Microchip Technology, Inc. Clock Buffers, Drivers PL123-09NOC-R

Description
"Clock Fanout Buffer (Distribution) IC 1:9 134MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:9 134MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-4089-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4089-2-ND
Clock Buffers, Drivers 576-4089-2-ND
"Clock Fanout Buffer (Distribution) IC 1:9 134MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:9 134MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-09NOC-R
792386-PL123-09NOC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-09NOC-R 792386-PL123-09NOC-R
Manufacturer: Microchip Technology Win Source Part Number: 792386-PL123-09NOC-R Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Input: Clock Output: Clock Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792386-PL123-09NOC-R
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 134MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Input: Clock
Output: Clock
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PL123-09NOC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL123-09NOC-R
Clock/Timing - Clock Buffers, Drivers PL123-09NOC-R
IC CLK BUFFER 1:9 134MHZ 16TSSOP

IC CLK BUFFER 1:9 134MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-4089-2-ND 792386-PL123-09NOC-R PL123-09NOC-R
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-09NOC-R Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver; Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details