Microchip Technology, Inc. Clock Buffers, Drivers PL133-27GI

Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-5035-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-5035-5-ND
Clock Buffers, Drivers 576-5035-5-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1026975-PL133-27GI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1026975-PL133-27GI
Win Source Part Number: 1026975-PL133-27GI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Bag Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 3.63V Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: 6-DFN (1.3x2) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): NB3N551MNR4G; NB3N2304NZMNR4G; 551SCMGI; NB3L553MNR4G; PL123-02NGI; PL123-02NGI-R; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-5035-5,PL133-27G I-ND Base Product Number: PL133

Win Source Part Number: 1026975-PL133-27GI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Bag
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Input: LVCMOS, Sine Wave
Output: LVCMOS
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-DFN (1.3x2)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NB3N551MNR4G; NB3N2304NZMNR4G; 551SCMGI; NB3L553MNR4G; PL123-02NGI; PL123-02NGI-R;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-5035-5,PL133-27GI-ND
Base Product Number: PL133

Buy Now Datasheet
Clock Buffers, Drivers - PL133-27GI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PL133-27GI
Clock Buffers, Drivers PL133-27GI
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-27GI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-27GI
Clock/Timing - Clock Buffers, Drivers PL133-27GI
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-5035-5-ND 1026975-PL133-27GI PL133-27GI PL133-27GI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 6-UFDFN Exposed Pad Surface Mount; 6-UFDFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2250 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08933-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers