Microchip Technology, Inc. Clock Buffers, Drivers PL133-27GC

Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL133-27GC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL133-27GC-ND
Clock Buffers, Drivers PL133-27GC-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321486-PL133-27GC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321486-PL133-27GC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321486-PL133-27GC
Manufacturer: Microchip Technology Win Source Part Number: 1321486-PL133-27GC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Bag Type: Fanout Buffer (Distribution) Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 80 Mounting: Surface Mount Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 3.63V Supplier Device Package: 6-DFN (2x1.3) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 6-UFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: PL133 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321486-PL133-27GC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Bag
Type: Fanout Buffer (Distribution)
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 80
Mounting: Surface Mount
Input: LVCMOS, Sine Wave
Output: LVCMOS
Voltage - Supply: 1.62V ~ 3.63V
Supplier Device Package: 6-DFN (2x1.3)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 6-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: PL133
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PL133-27GC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL133-27GC
Clock/Timing - Clock Buffers, Drivers PL133-27GC
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet
Clock Buffers, Drivers - PL133-27GC - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PL133-27GC
Clock Buffers, Drivers PL133-27GC
IC CLK BUFFER 1:2 150MHZ 6DFN

IC CLK BUFFER 1:2 150MHZ 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PL133-27GC-ND 1321486-PL133-27GC PL133-27GC PL133-27GC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 6-UFDFN Exposed Pad Surface Mount; 6-UFDFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13123-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers