The PL602-04SC is a low-cost, high-performance crystal oscillator (XO) from Quarktwin Technology Ltd., designed for applications requiring low phase noise and high frequency stability. It operates within a frequency range of 96MHz to 200MHz, achieving a phase noise of less than -125 dBc at a 10kHz offset. The device supports input crystal frequencies from 12MHz to 25MHz and includes an integrated crystal load capacitor, eliminating the need for external components. This oscillator features selectable output drive options, allowing for either a high drive current of 30mA or a standard drive current of 10mA, making it versatile for different load requirements. It operates at a supply voltage of 3.3V and is available in an 8-pin TSSOP or SOIC package. The device is suitable for applications that demand clean reference frequency sources due to its low jitter characteristics. Engineers considering the PL602-04SC should note its operational temperature range of -40°C to 85°C and its compliance with various electrical specifications, including a maximum supply voltage of 4.6V and a storage temperature range of -65°C to 150°C.
IC CLK BUFFER 200MHZ CMOS 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | PL602-04SC |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |