Microchip Technology, Inc. Datasheets for IC Clocks
IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more
| Product Name | Notes |
|---|---|
| CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE The ZL30245 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE The ZL30250 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30251 HERE The ZL30251 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30253 HERE The ZL30253 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked... | |
| The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and... | |
| The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz... | |
| The ZL30281 is a high-performance PCIe Gen 1-4 clock generator. From a 25MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up. | |
| The ZL30282 is a high-performance PCIe Gen 1-4 clock generator. From a 50MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up... |
| << Prev |