Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-28SC-R PL138-28SC-R

Description
Manufacturer: Microchip Technology Win Source Part Number: 1089345-PL138-28SC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB6L11DR2G; 853011BMLFT; 853011CMLF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1089345-PL138-28SC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB6L11DR2G; 853011BMLFT; 853011CMLF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-28SC-R - 1089345-PL138-28SC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-28SC-R
1089345-PL138-28SC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-28SC-R 1089345-PL138-28SC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089345-PL138-28SC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB6L11DR2G; 853011BMLFT; 853011CMLF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089345-PL138-28SC-R
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): NB6L11DR2G; 853011BMLFT; 853011CMLF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL138-28SC-R
Clock/Timing - Clock Buffers, Drivers PL138-28SC-R
IC CLK BUFFER 1:2 1GHZ 8SOIC

IC CLK BUFFER 1:2 1GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1089345-PL138-28SC-R PL138-28SC-R
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-28SC-R Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 8-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328AD - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers