Microchip Technology, Inc. Clock Buffers, Drivers PL138-48OC

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL138-48OC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL138-48OC-ND
Clock Buffers, Drivers PL138-48OC-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1085415-PL138-48OC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1085415-PL138-48OC
Win Source Part Number: 1085415-PL138-48OC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 1 GHz Number of Circuits: 1 Standard Package: 76 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CDCD5704PW; SI53320-B-GT; 85314BGI-01LF; 85314BGI-01LFT; PI6C48533-01LE; CDCLVC1108PW; 854104AGILFPL138-48O C.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL138

Win Source Part Number: 1085415-PL138-48OC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 76
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CDCD5704PW; SI53320-B-GT; 85314BGI-01LF; 85314BGI-01LFT; PI6C48533-01LE; CDCLVC1108PW; 854104AGILFPL138-48OC.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL138

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL138-48OC
Clock/Timing - Clock Buffers, Drivers PL138-48OC
IC CLK BUFFER 2:4 1GHZ 20TSSOP

IC CLK BUFFER 2:4 1GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL138-48OC-ND 1085415-PL138-48OC PL138-48OC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers