Microchip Technology, Inc. Clock Buffers, Drivers PL130-07SC-R

Description
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL130-07SC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL130-07SC-R-ND
Clock Buffers, Drivers PL130-07SC-R-ND
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-07SC-R
1089341-PL130-07SC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-07SC-R 1089341-PL130-07SC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089341-PL130-07SC-R Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Family Name: PL130-07 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.5 V to 3.3 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): MAX9378EUA+; 830S21AMI; 830S21AMIT; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089341-PL130-07SC-R
Packaging: Reel - TR
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Sine Wave
Output: LVCMOS
Family Name: PL130-07
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.5 V to 3.3 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): MAX9378EUA+; 830S21AMI; 830S21AMIT;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PL130-07SC-R - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PL130-07SC-R
Clock Buffers, Drivers PL130-07SC-R
IC CLK BUFFER 1:1 200MHZ 8SOIC

IC CLK BUFFER 1:1 200MHZ 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL130-07SC-R
Clock/Timing - Clock Buffers, Drivers PL130-07SC-R
IC CLK BUFFER 1:1 200MHZ 8SOIC

IC CLK BUFFER 1:1 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PL130-07SC-R-ND 1089341-PL130-07SC-R PL130-07SC-R PL130-07SC-R
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL130-07SC-R Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Buffer/Driver; Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXC-32 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 230 MHz
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details