Microchip Technology, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL560-49OC

Description
IC VCXO 160MHZ 16TSSOP
Description
IC VCXO 160MHZ 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PL560-49OC is an Analog Frequency Multiplier (AFM) from Quarktwin Technology Ltd., designed to operate without a phase-locked loop (PLL). It accepts an input frequency range of 30-80 MHz and provides a frequency multiplication factor of 2, resulting in an output frequency range of 60-160 MHz. The device features low phase noise performance, with specifications of -65 dBc/Hz at 100 kHz offset from 155.52 MHz, and low jitter, with RMS phase jitter less than 0.25 ps across a frequency range of 12 kHz to 20 MHz. The PL560-49OC is available in both LVDS output type and is housed in a 16-pin TSSOP package, compliant with Green/RoHS standards. It operates on a single 3.3V power supply and offers an optional industrial temperature range of -40°C to +85°C. This product is suitable for applications requiring high-performance timing sources with minimal jitter and phase noise.

Datasheet Summary
Powered by GS/AI

The PL560-49OC is an Analog Frequency Multiplier (AFM) from Quarktwin Technology Ltd., designed to operate without a phase-locked loop (PLL). It accepts an input frequency range of 30-80 MHz and provides a frequency multiplication factor of 2, resulting in an output frequency range of 60-160 MHz. The device features low phase noise performance, with specifications of -65 dBc/Hz at 100 kHz offset from 155.52 MHz, and low jitter, with RMS phase jitter less than 0.25 ps across a frequency range of 12 kHz to 20 MHz. The PL560-49OC is available in both LVDS output type and is housed in a 16-pin TSSOP package, compliant with Green/RoHS standards. It operates on a single 3.3V power supply and offers an optional industrial temperature range of -40°C to +85°C. This product is suitable for applications requiring high-performance timing sources with minimal jitter and phase noise.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL560-49OC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL560-49OC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL560-49OC
IC VCXO 160MHZ 16TSSOP

IC VCXO 160MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number PL560-49OC
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY2SSTV857ZXI-27T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers