Manufacturer: Microchip Technology
Win Source Part Number: 889966-PL133-27GI-R
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PL133-27
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.3x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PL133-27GI-RTR, PL133-27GI-RDKR, PL133-27GI-RCT, PL133-27GI-R-ND
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 150MHz 6-UFDFN Exposed Pad
IC CLK BUFFER 1:2 150MHZ 6DFN
IC CLK BUFFER 1:2 150MHZ 6DFN
FANOUT BUFFER, 150MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889966-PL133-27GI-R | PL133-27GI-RTR-ND | PL133-27GI-R | PL133-27GI-R | 29AK3818 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL133-27GI-R | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 150Mhz, -40 To 85Deg C Rohs Compliant Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator |
| Package Type | Surface Mount; 6-DFN (1.3x2) | Surface Mount; 6-UFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVCMOS | LVCMOS |