Clock Fanout Buffer (Distribution) IC 1:6 40MHz 16-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:6 40MHz 16-WFQFN Exposed Pad
IC CLK BUFFER 1:6 16QFN33
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-PL135-67QC-RTR-ND | PL135-67QC-R |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.62 to 3.63 volts |