Microchip Technology, Inc. 8-Output, Ultra-Low Jitter, PCIe Clock PL607081

Description
The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081 synthesizes 25MHz, 100MHz, or 200MHz frequencies and the PL607082 synthesizes 25MHz, 125MHz, or 250MHz frequencies. The PL60708x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL607081 output frequencies: 25MHz, 100MHz, or 200MHz PL607082 output frequencies: 25MHz, 125MHz, or 250MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz: 320fs for 1.5MHz to 10MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package
Datasheet
Description
The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081 synthesizes 25MHz, 100MHz, or 200MHz frequencies and the PL607082 synthesizes 25MHz, 125MHz, or 250MHz frequencies. The PL60708x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL607081 output frequencies: 25MHz, 100MHz, or 200MHz PL607082 output frequencies: 25MHz, 125MHz, or 250MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz: 320fs for 1.5MHz to 10MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Output, Ultra-Low Jitter, PCIe Clock - PL607081 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Output, Ultra-Low Jitter, PCIe Clock
PL607081
8-Output, Ultra-Low Jitter, PCIe Clock PL607081
The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081 synthesizes 25MHz, 100MHz, or 200MHz frequencies and the PL607082 synthesizes 25MHz, 125MHz, or 250MHz frequencies. The PL60708x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL607081 output frequencies: 25MHz, 100MHz, or 200MHz PL607082 output frequencies: 25MHz, 125MHz, or 250MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz: 320fs for 1.5MHz to 10MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package

The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081 synthesizes 25MHz, 100MHz, or 200MHz frequencies and the PL607082 synthesizes 25MHz, 125MHz, or 250MHz frequencies. The PL60708x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • Generates eight HCSL clock outputs
    • PL607081 output frequencies: 25MHz, 100MHz, or 200MHz
    • PL607082 output frequencies: 25MHz, 125MHz, or 250MHz
    • Spread spectrum for EMI reduction
    • 2.5V or 3.3V operating range
    • Typical phase jitter @ 100MHz: 320fs for 1.5MHz to 10MHz
    • Industrial temperature range of -40°C to +85°C
    • RoHS and PFOS compliant
    • Available in 44-pin 7mm x 7mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL607081
Product Name 8-Output, Ultra-Low Jitter, PCIe Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details