Microchip Technology, Inc. Clock Buffers, Drivers PL138-48OI

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PL138-48OI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PL138-48OI-ND
Clock Buffers, Drivers PL138-48OI-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OI
889967-PL138-48OI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OI 889967-PL138-48OI
Manufacturer: Microchip Technology Win Source Part Number: 889967-PL138-48OI Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PL138 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 76 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q13744563, PL138-48OI-CRL

Manufacturer: Microchip Technology
Win Source Part Number: 889967-PL138-48OI
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PL138
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 76
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q13744563, PL138-48OI-CRL

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL138-48OI
Clock/Timing - Clock Buffers, Drivers PL138-48OI
IC CLK BUFFER 2:4 1GHZ 20TSSOP

IC CLK BUFFER 2:4 1GHZ 20TSSOP

Supplier's Site Datasheet
Fanout Buffer, 800Mhz, -40 To 85Deg C; Clock Ic Type Microchip - 98Y9571 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 800Mhz, -40 To 85Deg C; Clock Ic Type Microchip
98Y9571
Fanout Buffer, 800Mhz, -40 To 85Deg C; Clock Ic Type Microchip 98Y9571
FANOUT BUFFER, 800MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:800MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

FANOUT BUFFER, 800MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:800MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fanout Buffer, 800Mhz, -40 To 85Deg C Rohs Compliant Microchip - 29AK3819 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 800Mhz, -40 To 85Deg C Rohs Compliant Microchip
29AK3819
Fanout Buffer, 800Mhz, -40 To 85Deg C Rohs Compliant Microchip 29AK3819
FANOUT BUFFER, 800MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, 800MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PL138-48OI-ND 889967-PL138-48OI PL138-48OI 98Y9571 29AK3819
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL138-48OI Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 800Mhz, -40 To 85Deg C; Clock Ic Type Microchip Fanout Buffer, 800Mhz, -40 To 85Deg C Rohs Compliant Microchip
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Generator
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount TSSOP
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - 910035-AD9517-2ABCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details