Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PL701-02SC

Description
Win Source Part Number: 1000531-PL701-02SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q7460278 Base Product Number: PL701-02
Request a Quote Datasheet
Description
Win Source Part Number: 1000531-PL701-02SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q7460278 Base Product Number: PL701-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1000531-PL701-02SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1000531-PL701-02SC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1000531-PL701-02SC
Win Source Part Number: 1000531-PL701-02SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q7460278 Base Product Number: PL701-02

Win Source Part Number: 1000531-PL701-02SC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Package: Tube
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q7460278
Base Product Number: PL701-02

Buy Now
Clock/Timing - Clock Buffers, Drivers - PL701-02SC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL701-02SC
Clock/Timing - Clock Buffers, Drivers PL701-02SC
IC CLK MULTPLX 8SOP

IC CLK MULTPLX 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1000531-PL701-02SC PL701-02SC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4126-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2300 MHz
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details