Microchip Technology, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL685-P8-078OC

Description
IC CLK BUFFER LVPECL 16TSSOP
Description
IC CLK BUFFER LVPECL 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PL685-P8-078OC is a programmable clock generator from Lingto Electronic Limited, designed to operate within a frequency range of 19MHz to 800MHz. It features low phase noise with less than 0.5ps RMS phase jitter at 622.08MHz and a maximum peak-to-peak period jitter of 30ps. The device consumes less than 90 mA at 622MHz in PECL output mode and only 10µA in power-down mode, making it suitable for low-power applications. This clock generator accepts a fundamental crystal input frequency between 19MHz and 44MHz and is capable of producing various output frequencies through its programmable PLL architecture. The PL685-P8-078OC supports a power supply of 3.3V ±10% and operates across commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. It is available in a 16-pin TSSOP package, making it a compact solution for high-performance applications such as Fiber Channel, serial ATA, and Ethernet.

Datasheet Summary
Powered by GS/AI

The PL685-P8-078OC is a programmable clock generator from Lingto Electronic Limited, designed to operate within a frequency range of 19MHz to 800MHz. It features low phase noise with less than 0.5ps RMS phase jitter at 622.08MHz and a maximum peak-to-peak period jitter of 30ps. The device consumes less than 90 mA at 622MHz in PECL output mode and only 10µA in power-down mode, making it suitable for low-power applications. This clock generator accepts a fundamental crystal input frequency between 19MHz and 44MHz and is capable of producing various output frequencies through its programmable PLL architecture. The PL685-P8-078OC supports a power supply of 3.3V ±10% and operates across commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. It is available in a 16-pin TSSOP package, making it a compact solution for high-performance applications such as Fiber Channel, serial ATA, and Ethernet.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL685-P8-078OC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL685-P8-078OC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL685-P8-078OC
IC CLK BUFFER LVPECL 16TSSOP

IC CLK BUFFER LVPECL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number PL685-P8-078OC
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details