Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100S325JY SY100S325JY

Description
Manufacturer: Microchip Technology Win Source Part Number: 812800-SY100S325JY Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Package: 28-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Part Number Series: 100S325
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812800-SY100S325JY Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Package: 28-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Part Number Series: 100S325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100S325JY - 812800-SY100S325JY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100S325JY
812800-SY100S325JY
Logic - Logic - Translators, Level Shifters - SY100S325JY 812800-SY100S325JY
Manufacturer: Microchip Technology Win Source Part Number: 812800-SY100S325JY Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Package: 28-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Part Number Series: 100S325

Manufacturer: Microchip Technology
Win Source Part Number: 812800-SY100S325JY
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC (11.48x11.48)
Manufacturer Package: 28-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Part Number Series: 100S325

Buy Now
Translators, Level Shifters - 576-2474-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2474-ND
Translators, Level Shifters 576-2474-ND
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Translators, Level Shifters - SY100S325JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S325JY
Translators, Level Shifters SY100S325JY
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 812800-SY100S325JY 576-2474-ND SY100S325JY
Product Name Logic - Logic - Translators, Level Shifters - SY100S325JY Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; ECL TTL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3373EEBL-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection - NXS0506GU-Q100X - Nexperia B.V.
Specs
Package Type SOT1161-1 SOT1161-1
Features RoHS; ESD Protection
Operating Temperature 105 C (221 F)
View Details
2 suppliers