Microchip Technology, Inc. SY55857L

Description
The SY55857L is a fully differential, high-speed dual translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY55857L does not internally terminate its inputs, as different interfacing standards have different termination requirements. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC parameters over temperature: fMAX > 2.5Gbps (2.5GHz toggle) tr / tf < 200ps Within-device skew < 50ps Propagation delay < 400ps Low power: 46mW/channel (typ) 3.0V to 3.6V power supply 100K LVPECL outputs Flow-through pinout and fully differential design Two channels in a 10-pin (3mm x 3mm) MSOP package
Datasheet
Description
The SY55857L is a fully differential, high-speed dual translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY55857L does not internally terminate its inputs, as different interfacing standards have different termination requirements. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC parameters over temperature: fMAX > 2.5Gbps (2.5GHz toggle) tr / tf < 200ps Within-device skew < 50ps Propagation delay < 400ps Low power: 46mW/channel (typ) 3.0V to 3.6V power supply 100K LVPECL outputs Flow-through pinout and fully differential design Two channels in a 10-pin (3mm x 3mm) MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY55857L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY55857L is a fully differential, high-speed dual translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY55857L does not internally terminate its inputs, as different interfacing standards have different termination requirements. Additional Features Input accepts virtually all logic standards: Single-ended: SSTL, TTL, CMOS Differential: LVDS, HSTL, CML Guaranteed AC parameters over temperature: fMAX > 2.5Gbps (2.5GHz toggle) tr / tf < 200ps Within-device skew < 50ps Propagation delay < 400ps Low power: 46mW/channel (typ) 3.0V to 3.6V power supply 100K LVPECL outputs Flow-through pinout and fully differential design Two channels in a 10-pin (3mm x 3mm) MSOP package

The SY55857L is a fully differential, high-speed dual translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is guaranteed for speeds up to 2.5Gbps (2.5GHz toggle frequency). The SY55857L does not internally terminate its inputs, as different interfacing standards have different termination requirements.

Additional Features

    • Input accepts virtually all logic standards:
      • Single-ended: SSTL, TTL, CMOS
      • Differential: LVDS, HSTL, CML
    • Guaranteed AC parameters over temperature:
      • fMAX > 2.5Gbps (2.5GHz toggle)
      • tr / tf < 200ps
      • Within-device skew < 50ps
    • Propagation delay < 400ps
    • Low power: 46mW/channel (typ)
    • 3.0V to 3.6V power supply
    • 100K LVPECL outputs
    • Flow-through pinout and fully differential design
    • Two channels in a 10-pin (3mm x 3mm) MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY55857L
Logic Family LVPECL
Package Type ['MSOP']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-4559-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers