Microchip Technology, Inc. Translators, Level Shifters SY100EPT21LZI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT21LZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT21LZI-TR-ND
Translators, Level Shifters SY100EPT21LZI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256177-SY100EPT21LZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256177-SY100EPT21LZI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256177-SY100EPT21LZI-TR
Win Source Part Number: 1256177-SY100EPT21LZ I-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT21LZI TR,SY100EPT21LZI TR,SY100EPT21LZITR,S Y100EPT21LZITR Base Product Number: 100EPT21 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256177-SY100EPT21LZI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EPT21LZI TR,SY100EPT21LZI TR,SY100EPT21LZITR,SY100EPT21LZITR
Base Product Number: 100EPT21
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EPT21LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT21LZI-TR
Translators, Level Shifters SY100EPT21LZI-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT21LZI-TR
Logic - Translators, Level Shifters SY100EPT21LZI-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT21LZI-TR-ND 1256177-SY100EPT21LZI-TR SY100EPT21LZI-TR SY100EPT21LZI-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395DWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
6 suppliers
Translators, Level Shifters - 1727-7467-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers