Microchip Technology, Inc. SY10EPT23L

Description
Device Overview Parametrics Name Value Product Type Logic Translators Input LVPECL Output LVTTL Supply Voltage 3.3V Max Freq (GHz) 0.275 Max Prop Delay (ps) 250 Icc (mA) 30 Max Within Device Skew (ps) 300 OE False RPE False FSI False Input Mux False Input EQ False Channels Dual Output Voltage 3.3V
Description
Device Overview Parametrics Name Value Product Type Logic Translators Input LVPECL Output LVTTL Supply Voltage 3.3V Max Freq (GHz) 0.275 Max Prop Delay (ps) 250 Icc (mA) 30 Max Within Device Skew (ps) 300 OE False RPE False FSI False Input Mux False Input EQ False Channels Dual Output Voltage 3.3V

Suppliers

Company
Product
Description
Supplier Links
 - SY10EPT23L - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Parametrics Name Value Product Type Logic Translators Input LVPECL Output LVTTL Supply Voltage 3.3V Max Freq (GHz) 0.275 Max Prop Delay (ps) 250 Icc (mA) 30 Max Within Device Skew (ps) 300 OE False RPE False FSI False Input Mux False Input EQ False Channels Dual Output Voltage 3.3V

Device Overview


Parametrics
Name
Value
Product Type
Logic Translators
Input
LVPECL
Output
LVTTL
Supply Voltage
3.3V
Max Freq (GHz)
0.275
Max Prop Delay (ps)
250
Icc (mA)
30
Max Within Device Skew (ps)
300
OE
False
RPE
False
FSI
False
Input Mux
False
Input EQ
False
Channels
Dual
Output Voltage
3.3V

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY10EPT23L
Logic Family LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTL2014  4-bits LVTTL to GTL Transceiver - SN74GTL2014PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia - 85X2937 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details