Microchip Technology, Inc. Translators, Level Shifters SY10ELT22ZG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10ELT22ZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10ELT22ZG-TR-ND
Translators, Level Shifters SY10ELT22ZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1097551-SY10ELT22ZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1097551-SY10ELT22ZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1097551-SY10ELT22ZG-TR
Win Source Part Number: 1097551-SY10ELT22ZG- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SY10ELT22ZG-TRSY10EL T22ZG TR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT22ZG TR,SY10ELT22ZG TR-ND,SY10ELT22ZGTR, SY10ELT22ZGTR-ND Base Product Number: 10ELT22 Product Status: Obsolete

Win Source Part Number: 1097551-SY10ELT22ZG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SY10ELT22ZG-TRSY10ELT22ZG TR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT22ZG TR,SY10ELT22ZG TR-ND,SY10ELT22ZGTR,SY10ELT22ZGTR-ND
Base Product Number: 10ELT22
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10ELT22ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10ELT22ZG-TR
Translators, Level Shifters SY10ELT22ZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT22ZG-TR
Logic - Translators, Level Shifters SY10ELT22ZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10ELT22ZG-TR-ND 1097551-SY10ELT22ZG-TR SY10ELT22ZG-TR SY10ELT22ZG-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102GXX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1233-2 SOT1233-2
Features RoHS; ESD Protection
View Details
6 suppliers
Logic - Translators, Level Shifters - MC100EL91DWR2 - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details