Win Source Part Number: 1256158-SY100H600JZ-
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H600JZ TR,SY100H600JZ TR,SY100H600JZTR,SY1
Base Product Number: 100H600
Product Status: Obsolete
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
IC TRNSLTR UNIDIRECTIONAL 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256158-SY100H600JZ-TR | SY100H600JZ-TR | SY100H600JZ-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL; TTL | TTL; TTL |