Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100E417JI-TR

Description
Win Source Part Number: 1256205-SY100E417JI- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E417JI TR,SY100E417JI TR,SY100E417JITR,SY1 00E417JITR Base Product Number: 100E417 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256205-SY100E417JI- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E417JI TR,SY100E417JI TR,SY100E417JITR,SY1 00E417JITR Base Product Number: 100E417 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256205-SY100E417JI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256205-SY100E417JI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256205-SY100E417JI-TR
Win Source Part Number: 1256205-SY100E417JI- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E417JI TR,SY100E417JI TR,SY100E417JITR,SY1 00E417JITR Base Product Number: 100E417 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256205-SY100E417JI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 5
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E417JI TR,SY100E417JI TR,SY100E417JITR,SY100E417JITR
Base Product Number: 100E417
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100E417JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100E417JI-TR
Logic - Translators, Level Shifters SY100E417JI-TR
IC TRNSLTR BIDIRECTIONAL 28PLCC

IC TRNSLTR BIDIRECTIONAL 28PLCC

Supplier's Site Datasheet
Translators, Level Shifters - SY100E417JI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100E417JI-TR
Translators, Level Shifters SY100E417JI-TR
Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256205-SY100E417JI-TR SY100E417JI-TR SY100E417JI-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family ECL; PECL; LVPECL, PECL ECL; PECL; LVPECL, PECL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 74AVC1T45DCKR - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Tri-State
Features RoHS
View Details
Translators, Level Shifters - 74AVC16T245DGV,112 - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers