Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100S325JY-TR

Description
Win Source Part Number: 1256151-SY100S325JY- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S325JY TR,SY100S325JY TR,SY100S325JYTR,SY1 00S325JYTR Base Product Number: 100S325 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256151-SY100S325JY- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S325JY TR,SY100S325JY TR,SY100S325JYTR,SY1 00S325JYTR Base Product Number: 100S325 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256151-SY100S325JY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256151-SY100S325JY-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256151-SY100S325JY-TR
Win Source Part Number: 1256151-SY100S325JY- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S325JY TR,SY100S325JY TR,SY100S325JYTR,SY1 00S325JYTR Base Product Number: 100S325 Product Status: Obsolete

Win Source Part Number: 1256151-SY100S325JY-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100S
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S325JY TR,SY100S325JY TR,SY100S325JYTR,SY100S325JYTR
Base Product Number: 100S325
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY100S325JY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S325JY-TR
Translators, Level Shifters SY100S325JY-TR
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100S325JY-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100S325JY-TR
Logic - Translators, Level Shifters SY100S325JY-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256151-SY100S325JY-TR SY100S325JY-TR SY100S325JY-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - 74LVCC3245APWR-P - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details