Microchip Technology, Inc. Translators, Level Shifters SY100ELT24ZG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100ELT24ZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100ELT24ZG-TR-ND
Translators, Level Shifters SY100ELT24ZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG-TR - 898679-SY100ELT24ZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG-TR
898679-SY100ELT24ZG-TR
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG-TR 898679-SY100ELT24ZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898679-SY100ELT24ZG- TR Series: 100ELT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100ELT24 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100ELT24ZG TR, SY100ELT24ZG TR-ND, SY100ELT24ZGTR, SY100ELT24ZGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898679-SY100ELT24ZG-TR
Series: 100ELT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100ELT24
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100ELT24ZG TR, SY100ELT24ZG TR-ND, SY100ELT24ZGTR, SY100ELT24ZGTR-ND

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT24ZG-TR
Logic - Translators, Level Shifters SY100ELT24ZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY100ELT24ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT24ZG-TR
Translators, Level Shifters SY100ELT24ZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100ELT24ZG-TR-ND 898679-SY100ELT24ZG-TR SY100ELT24ZG-TR SY100ELT24ZG-TR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SY100ELT24ZG-TR Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T58GF - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translators, Level Shifters - 296-LSF0102DDFRTR-ND - DigiKey
Specs
Package Type SOT-23-8 Thin, TSOT-23-8
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers