Microchip Technology, Inc. Translators, Level Shifters SY100ELT25ZG

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 576-2459-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2459-ND
Translators, Level Shifters 576-2459-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SY100ELT25ZG - 812489-SY100ELT25ZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT25ZG
812489-SY100ELT25ZG
Logic - Logic - Translators, Level Shifters - SY100ELT25ZG 812489-SY100ELT25ZG
Manufacturer: Microchip Technology Win Source Part Number: 812489-SY100ELT25ZG Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Part Number Series: 100ELT25

Manufacturer: Microchip Technology
Win Source Part Number: 812489-SY100ELT25ZG
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: ECL
Output Signal: TTL
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Part Number Series: 100ELT25

Buy Now
Translators, Level Shifters - SY100ELT25ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT25ZG
Translators, Level Shifters SY100ELT25ZG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT25ZG
Logic - Translators, Level Shifters SY100ELT25ZG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 576-2459-ND 812489-SY100ELT25ZG SY100ELT25ZG SY100ELT25ZG
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SY100ELT25ZG Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products