Microchip Technology, Inc. SY100EPT23

Description
The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design of the EPT23L makes it ideal for applications which require the translation of a clock and data signal. The EPT23L is available in only the ECL 100K standard. Since there are no LVPECL outputs or an external VBB reference, the EPT23L does not require both ECL standard versions. The inputs can accept 10K voltage levels and any standard differential LVPECL input referenced from a VCC of +3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on D, pulldown and pullup on /D Q output will default LOW with inputs open or at Ground Available in 8-pin MSOP and SOIC packages
Datasheet
Description
The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design of the EPT23L makes it ideal for applications which require the translation of a clock and data signal. The EPT23L is available in only the ECL 100K standard. Since there are no LVPECL outputs or an external VBB reference, the EPT23L does not require both ECL standard versions. The inputs can accept 10K voltage levels and any standard differential LVPECL input referenced from a VCC of +3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on D, pulldown and pullup on /D Q output will default LOW with inputs open or at Ground Available in 8-pin MSOP and SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EPT23 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design of the EPT23L makes it ideal for applications which require the translation of a clock and data signal. The EPT23L is available in only the ECL 100K standard. Since there are no LVPECL outputs or an external VBB reference, the EPT23L does not require both ECL standard versions. The inputs can accept 10K voltage levels and any standard differential LVPECL input referenced from a VCC of +3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pulldown on D, pulldown and pullup on /D Q output will default LOW with inputs open or at Ground Available in 8-pin MSOP and SOIC packages

The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design of the EPT23L makes it ideal for applications which require the translation of a clock and data signal. The EPT23L is available in only the ECL 100K standard. Since there are no LVPECL outputs or an external VBB reference, the EPT23L does not require both ECL standard versions. The inputs can accept 10K
voltage levels and any standard differential LVPECL input referenced from a VCC of +3.3V.

Additional Features

    • 3.3V power supply
    • 1.9ns typical propagation delay
    • Maximum frequency > 275MHz
    • Differential LVPECL inputs
    • 24mA LVTTL outputs
    • Flow-through pinouts
    • Internal input resistors: pulldown on D, pulldown and pullup on /D
    • Q output will default LOW with inputs open or at Ground
    • Available in 8-pin MSOP and SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100EPT23
Logic Family LVTTL
Package Type SOIC; ['MSOP', 'SOIC']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - GTL2010BS - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541NTE4 - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details