Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100ELT21ZC-TR

Description
Win Source Part Number: 1256187-SY100ELT21ZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZC TR,SY100ELT21ZC TR,SY100ELT21ZCTR,SY 100ELT21ZCTR Base Product Number: 100ELT21 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256187-SY100ELT21ZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZC TR,SY100ELT21ZC TR,SY100ELT21ZCTR,SY 100ELT21ZCTR Base Product Number: 100ELT21 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256187-SY100ELT21ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256187-SY100ELT21ZC-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256187-SY100ELT21ZC-TR
Win Source Part Number: 1256187-SY100ELT21ZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21ZC TR,SY100ELT21ZC TR,SY100ELT21ZCTR,SY 100ELT21ZCTR Base Product Number: 100ELT21 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256187-SY100ELT21ZC-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: TTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100ELT21ZC TR,SY100ELT21ZC TR,SY100ELT21ZCTR,SY100ELT21ZCTR
Base Product Number: 100ELT21
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100ELT21ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT21ZC-TR
Translators, Level Shifters SY100ELT21ZC-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT21ZC-TR
Logic - Translators, Level Shifters SY100ELT21ZC-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256187-SY100ELT21ZC-TR SY100ELT21ZC-TR SY100ELT21ZC-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details
Translators, Level Shifters - 1727-74AUP1T34GZYLTR-ND - DigiKey
Specs
Package Type 4-XDFN Exposed Pad
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details