Microchip Technology, Inc. PL130-09

Description
The PL130-09 is a low cost, high performance, high speed, inverting buffer that reproduces any input fre-quency from 0 to 1.0GHz. It provides a pair of differential LVDS output. Any input signal with at least 100mV swing can be used as reference signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or PECL to LVDS. Please consider this device SY89841U Additional Features Differential LVDS output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 8-Pin SOP or 3x3mm QFN GREEN/RoHS compliant packaging
Datasheet
Description
The PL130-09 is a low cost, high performance, high speed, inverting buffer that reproduces any input fre-quency from 0 to 1.0GHz. It provides a pair of differential LVDS output. Any input signal with at least 100mV swing can be used as reference signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or PECL to LVDS. Please consider this device SY89841U Additional Features Differential LVDS output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 8-Pin SOP or 3x3mm QFN GREEN/RoHS compliant packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL130-09 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL130-09 is a low cost, high performance, high speed, inverting buffer that reproduces any input fre-quency from 0 to 1.0GHz. It provides a pair of differential LVDS output. Any input signal with at least 100mV swing can be used as reference signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or PECL to LVDS. Please consider this device SY89841U Additional Features Differential LVDS output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 8-Pin SOP or 3x3mm QFN GREEN/RoHS compliant packaging

The PL130-09 is a low cost, high performance, high speed, inverting buffer that reproduces any input fre-quency from 0 to 1.0GHz. It provides a pair of differential LVDS output. Any input signal with at least 100mV swing can be used as reference signal. This chip is ideal for conversion from sine wave, TTL, CMOS, or PECL to LVDS.

Please consider this device SY89841U

Additional Features

    • Differential LVDS output
    • Single AC coupled input (min. 100mV swing)
    • Input range from DC to 1.0 GHz
    • 2.5V to 3.3V operation
    • Available in 8-Pin SOP or 3x3mm QFN GREEN/RoHS compliant packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number PL130-09
Logic Family LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3372EEBL+T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details