Microchip Technology, Inc. Translators, Level Shifters SY100EL91LZI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EL91LZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EL91LZI-TR-ND
Translators, Level Shifters SY100EL91LZI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256198-SY100EL91LZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256198-SY100EL91LZI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256198-SY100EL91LZI-TR
Win Source Part Number: 1256198-SY100EL91LZI -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL, LVECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL91LZI TR,SY100EL91LZI TR,SY100EL91LZITR,SY 100EL91LZITR Base Product Number: 100EL91 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256198-SY100EL91LZI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: LVPECL
Output Signal: ECL, LVECL
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL91LZI TR,SY100EL91LZI TR,SY100EL91LZITR,SY100EL91LZITR
Base Product Number: 100EL91
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EL91LZI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EL91LZI-TR
Logic - Translators, Level Shifters SY100EL91LZI-TR
IC TRNSLTR UNIDIRECTIONAL 20SOIC

IC TRNSLTR UNIDIRECTIONAL 20SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY100EL91LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EL91LZI-TR
Translators, Level Shifters SY100EL91LZI-TR
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EL91LZI-TR-ND 1256198-SY100EL91LZI-TR SY100EL91LZI-TR SY100EL91LZI-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family ECL; PECL ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 100324W-QMLV - Quarktwin Technology Ltd.
Specs
Package Type 24-CFlatpack
Output Type Differential
Features RoHS
View Details
2 suppliers
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102GTX - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers