Win Source Part Number: 1256098-SY55857LKI-T
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: SY55
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, CMOS, HSTL, LVDS, TTL
Output Signal: LVPECL
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55857LKI TR,SY55857LKI TR,SY55857LKITR,SY55
Base Product Number: 55857
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
IC TRNSLTR UNIDIRECTIONAL 10MSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256098-SY55857LKI-TR | SY55857LKI-TR-ND | SY55857LKI-TR | SY55857LKI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; CMOS; ECL; PECL; LVDS; CML, CMOS, HSTL, LVDS, TTL | TTL; CMOS; PECL; LVDS | TTL; CMOS; LVDS; CML, CMOS, HSTL, LVDS, TTL |