Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100E417JG TR

Description
Win Source Part Number: 1256206-SY100E417JG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1348-2,SY100E417 JGTR,576-1348-1 Base Product Number: 100E417 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256206-SY100E417JG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1348-2,SY100E417 JGTR,576-1348-1 Base Product Number: 100E417 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1256206-SY100E417JG TR is a quint LVPECL-to-PECL and PECL-to-LVPECL translator designed for mixed signal applications. It operates with both 3.3V and 5V power supplies, requiring three power rails for proper functionality. The device features a fully differential design with a propagation delay of 500 ps, making it suitable for high-speed applications. It supports differential line receiver capabilities and can handle both PECL and LVPECL input and output signals. The part is housed in a 28-pin PLCC package and is rated for an operating temperature range of -40°C to 85°C. The VBB output allows for interfacing with single-ended input signals, and the device is designed to ensure stability under open input conditions.

Datasheet Summary
Powered by GS/AI

The 1256206-SY100E417JG TR is a quint LVPECL-to-PECL and PECL-to-LVPECL translator designed for mixed signal applications. It operates with both 3.3V and 5V power supplies, requiring three power rails for proper functionality. The device features a fully differential design with a propagation delay of 500 ps, making it suitable for high-speed applications. It supports differential line receiver capabilities and can handle both PECL and LVPECL input and output signals. The part is housed in a 28-pin PLCC package and is rated for an operating temperature range of -40°C to 85°C. The VBB output allows for interfacing with single-ended input signals, and the device is designed to ensure stability under open input conditions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256206-SY100E417JG TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256206-SY100E417JG TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256206-SY100E417JG TR
Win Source Part Number: 1256206-SY100E417JG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1348-2,SY100E417 JGTR,576-1348-1 Base Product Number: 100E417 Product Status: Obsolete

Win Source Part Number: 1256206-SY100E417JG TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100E
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 5
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1348-2,SY100E417JGTR,576-1348-1
Base Product Number: 100E417
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100E417JG TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100E417JG TR
Logic - Translators, Level Shifters SY100E417JG TR
IC TRNSLTR BIDIRECTIONAL 28PLCC

IC TRNSLTR BIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators
Product Number 1256206-SY100E417JG TR SY100E417JG TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL; LVPECL, PECL ECL; PECL; LVPECL, PECL
Unlock Full Specs
to access all available technical data

Similar Products