The SY100ELT25ZI-TR is a differential ECL-to-TTL translator designed for applications requiring high performance and low power consumption. It features a typical propagation delay of 2.6 ns and supports 24 mA TTL outputs. The device operates with a power supply voltage range of ,Äì0.5 to +7.0 V and is housed in an 8-pin SOIC package, making it suitable for space-constrained designs. This translator can function in both differential and single-ended input modes, with a VBB output that allows for flexibility in configuration. The operating temperature range is from ,Äì40°C to +85°C, ensuring reliability in various environments. The device is also characterized by a maximum frequency of 150 MHz and a rise/fall time of 1.5 ns, making it suitable for high-speed applications. Engineers considering the SY100ELT25ZI-TR should note its compatibility with ECL levels and its specific power supply requirements of +5V and ,Äì5.2V (or ,Äì4.5V).
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY100ELT25ZI-TR-ND | SY100ELT25ZI-TR | SY100ELT25ZI-TR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL | ECL; ECL |