Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100H606JC

Description
Win Source Part Number: 1256157-SY100H606JC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100H606 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256157-SY100H606JC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100H606 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256157-SY100H606JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256157-SY100H606JC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256157-SY100H606JC
Win Source Part Number: 1256157-SY100H606JC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100H606 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256157-SY100H606JC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: TTL
Output Signal: PECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100H606
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100H606JC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100H606JC
Logic - Translators, Level Shifters SY100H606JC
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet
Translators, Level Shifters - SY100H606JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100H606JC
Translators, Level Shifters SY100H606JC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256157-SY100H606JC SY100H606JC SY100H606JC
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74LVC4245ABQ-Q100JTR-ND - DigiKey
Specs
Package Type 24-VFQFN Exposed Pad
View Details
4 suppliers