Microchip Technology, Inc. Translators, Level Shifters SY100ELT21LZG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100ELT21LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100ELT21LZG-TR-ND
Translators, Level Shifters SY100ELT21LZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256193-SY100ELT21LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256193-SY100ELT21LZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256193-SY100ELT21LZG-TR
Win Source Part Number: 1256193-SY100ELT21LZ G-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100ELT21LZG TR,SY100ELT21LZGTR,S Y100ELT21LZG TR,SY100ELT21LZGTR Base Product Number: SY100

Win Source Part Number: 1256193-SY100ELT21LZG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100ELT21LZG TR,SY100ELT21LZGTR,SY100ELT21LZG TR,SY100ELT21LZGTR
Base Product Number: SY100

Buy Now Datasheet
Translators, Level Shifters - SY100ELT21LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100ELT21LZG-TR
Translators, Level Shifters SY100ELT21LZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100ELT21LZG-TR
Logic - Translators, Level Shifters SY100ELT21LZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY100ELT21LZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY100ELT21LZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100ELT21LZG-TR
IC TRANSLTR UNIDIRECTIONAL 8SOIC

IC TRANSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100ELT21LZG-TR-ND 1256193-SY100ELT21LZG-TR SY100ELT21LZG-TR SY100ELT21LZG-TR SY100ELT21LZG-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; open drain; auto direction sensing - NXS0104GU12-Q100X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
6 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
3 suppliers