Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EPT22VKZ

Description
Win Source Part Number: 1256165-SY100EPT22VK Z Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1368 Base Product Number: 100EPT22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256165-SY100EPT22VK Z Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1368 Base Product Number: 100EPT22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256165-SY100EPT22VKZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256165-SY100EPT22VKZ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256165-SY100EPT22VKZ
Win Source Part Number: 1256165-SY100EPT22VK Z Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1368 Base Product Number: 100EPT22 Product Status: Obsolete

Win Source Part Number: 1256165-SY100EPT22VKZ
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1368
Base Product Number: 100EPT22
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 576-1368-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-1368-ND
Translators, Level Shifters 576-1368-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - SY100EPT22VKZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT22VKZ
Translators, Level Shifters SY100EPT22VKZ
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EPT22VKZ - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT22VKZ
Logic - Translators, Level Shifters SY100EPT22VKZ
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256165-SY100EPT22VKZ 576-1368-ND SY100EPT22VKZ SY100EPT22VKZ
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; LVCMOS; PECL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13002EBE-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - SN74AVCA164245DGG - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translators, Level Shifters - 1727-74LVC2T45GF,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers