Microchip Technology, Inc. SY100ELT21L

Description
The SY100ELT21L is a single differential LVPECL to- LVTTL translator s using a single +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and low skew single gate design make the ELT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical. VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay Low power Differential LVPECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet
Description
The SY100ELT21L is a single differential LVPECL to- LVTTL translator s using a single +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and low skew single gate design make the ELT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical. VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay Low power Differential LVPECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SY100ELT21L is a single differential LVPECL to- LVTTL translator s using a single +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and low skew single gate design make the ELT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical. VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability. The 100ELT is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay Low power Differential LVPECL inputs 24mA TTL outputs Flow-through pinouts Available in 8-pin SOIC package

The SY100ELT21L is a single differential LVPECL to- LVTTL translator s using a single +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and low skew single gate design make the ELT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical. VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01µF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability. The 100ELT is compatible with positive ECL 100K logic levels.

Additional Features

    • 3.3V power supply
    • 2.0ns typical propagation delay
    • Low power
    • Differential LVPECL inputs
    • 24mA TTL outputs
    • Flow-through pinouts
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT21L
Package Type SOIC; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EL91DWR2 - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details