Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H602JZ

Description
Win Source Part Number: 1256100-SY10H602JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10H602 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256100-SY10H602JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10H602 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256100-SY10H602JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256100-SY10H602JZ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256100-SY10H602JZ
Win Source Part Number: 1256100-SY10H602JZ Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10H602 Product Status: Obsolete

Win Source Part Number: 1256100-SY10H602JZ
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10H602
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10H602JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H602JZ
Translators, Level Shifters SY10H602JZ
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H602JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H602JZ
Logic - Translators, Level Shifters SY10H602JZ
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256100-SY10H602JZ SY10H602JZ SY10H602JZ
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - SN74AVCA406GQCR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 48-VFBGA
Output Type Open Drain; Open Drain, Push-Pull
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1110011-74AUP1T34GF/S500H - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers